Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016586-FZT3019
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Surface Mount SOT-223-4
NPN BJT Transistor, 80V, 1A, 100MHz, SOT-223, SM Product overview: FZT3019 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT3019 can be used for catalog matching and distributor lookup.
TRANS NPN 80V 1A SOT223-4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016586-FZT3019 | FZT3019TR-ND | 276-FZT3019 | FZT3019 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT3019 | Single Bipolar Transistors | 80V 1A 100MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; SOT-223-4 | SOT223; TO-261-4, TO-261AA | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| VCBO | 140 volts |