Diode Schottky 30V 200mA Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067580-FYV0203SMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 30V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon
DIODE SCHOTTKY 30V 200MA SOT23-3 Product overview: FYV0203SMTF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FYV0203SMTF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOT23-3
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FYV0203SMTF-ND | 067580-FYV0203SMTF | FYV0203SMTF | 280-FYV0203SMTF | FYV0203SMTF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FYV0203SMTF | Schottky 30V 200MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | ||
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed | ||
| Package | SOT23; SOT-23-3 (TO-236) | SOP8 | Tape and Reel | ||
| VF | 1 volts | 1 volts |