Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067579-FYV0203DNMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Diode Array Schottky 30V SOT23-3 Product overview: FYV0203DNMTF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYV0203DNMTF can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 30V 200MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 067579-FYV0203DNMTF | 286-FYV0203DNMTF | FYV0203DNMTF | FYV0203DNMTF-ND | FYV0203DNMTF |
| Product Name | Diodes, Rectifiers - Arrays - FYV0203DNMTF | Schottky 30V SOT23 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed | ||
| VF | 1 volts | 1 volts | |||
| VR | 30 volts | ||||
| IR | 0.0020 mA |