Schottky Barrier Rectifier, 1000-TUBE Product overview: FYPF2045DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYPF2045DNTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067578-FYPF2045DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Schottky Diodes & Rectifiers Schottky Barrier
DIODE ARR SCHOTT 45V 20A TO220F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-FYPF2045DNTU | FYPF2045DNTU-ND | 067578-FYPF2045DNTU | FYPF2045DNTU | FYPF2045DNTU |
| Product Name | Schottky Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - FYPF2045DNTU | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220F | TO-220F | TO-220 |
| RoHS Compliant | RoHS | ||||
| IO | 20 amps | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Arrangement | Common Catode |