onsemi Diode Arrays FYPF2010DNTU

Description
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FYPF2010DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FYPF2010DNTU-ND
Diode Arrays FYPF2010DNTU-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
Schottky 20A 100V TO-220 Diode and Rectifier
286-FYPF2010DNTU
Schottky 20A 100V TO-220 Diode and Rectifier 286-FYPF2010DNTU
20A Schottky Rectifier, 100V, Common Cathode, TO-220 Product overview: FYPF2010DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYPF2010DNTU can be used for catalog matching and distributor lookup.

20A Schottky Rectifier, 100V, Common Cathode, TO-220 Product overview: FYPF2010DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYPF2010DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FYPF2010DNTU - 067576-FYPF2010DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FYPF2010DNTU
067576-FYPF2010DNTU
Diodes, Rectifiers - Arrays - FYPF2010DNTU 067576-FYPF2010DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067576-FYPF2010DNTU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067576-FYPF2010DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FYPF2010DNTU
Schottky Diodes & Rectifiers FYPF2010DNTU
Schottky Diodes & Rectifiers Schottky Barrier

Schottky Diodes & Rectifiers Schottky Barrier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FYPF2010DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FYPF2010DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FYPF2010DNTU
DIODE ARR SCHOTT 100V 20A TO220F

DIODE ARR SCHOTT 100V 20A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number FYPF2010DNTU-ND 286-FYPF2010DNTU 067576-FYPF2010DNTU FYPF2010DNTU FYPF2010DNTU
Product Name Diode Arrays Schottky 20A 100V TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - FYPF2010DNTU Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220; TO-220F TO-220F TO-220
RoHS Compliant RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data