DIODE ARR SCHOTT 40V 20A TO220F Product overview: FYPF2004DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYPF2004DNTU can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 846113-FYPF2004DNTU
Features: Diode Array 40 V
Package: Tube
Family Name: FYPF2004
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3 Full Pack
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 40V V(RRM), Silicon
Schottky Diodes & Rectifiers Schottky Barrier
SCHOTTKY RECT, DUAL, 40V, TO-220F-3; Repetitive Peak Reverse Voltage:40V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220F; No. of Pins:3Pins; Forward Voltage Max:670mV; Product Range:- RoHS Compliant: Yes
DIODE ARR SCHOTT 40V 20A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 286-FYPF2004DNTU | 846113-FYPF2004DNTU | FYPF2004DNTU-ND | FYPF2004DNTU | FYPF2004DNTU | 82C4766 | FYPF2004DNTU |
| Product Name | 40V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - FYPF2004DNTU | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, Dual, 40V, To-220F-3; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | TO-220; TO-220-3 Full Pack | FULLPAK220 | TO-220F | TO-220F | TO-220 | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||||
| Diode Type | Schottky; Diode Array 40 V | ||||||
| Arrangement | Common Catode | ||||||
| Life Cycle Stage | Obsolete | Removed |