onsemi Schottky 40V Diode and Rectifier FYPF1504DNTU

Description
DIODE ARRAY SCHOTTKY 40V TO220F Product overview: FYPF1504DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYPF1504DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 40V TO220F Product overview: FYPF1504DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYPF1504DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V Diode and Rectifier
286-FYPF1504DNTU
Schottky 40V Diode and Rectifier 286-FYPF1504DNTU
DIODE ARRAY SCHOTTKY 40V TO220F Product overview: FYPF1504DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYPF1504DNTU can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 40V TO220F Product overview: FYPF1504DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYPF1504DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FYPF1504DNTU - 040382-FYPF1504DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FYPF1504DNTU
040382-FYPF1504DNTU
Diodes, Rectifiers - Arrays - FYPF1504DNTU 040382-FYPF1504DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040382-FYPF1504DNTU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 670mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040382-FYPF1504DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 670mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - FYPF1504DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FYPF1504DNTU-ND
Diode Arrays FYPF1504DNTU-ND
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 40V TO220F - 598-FYPF1504DNTU - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 40V TO220F
598-FYPF1504DNTU
DIODE ARRAY SCHOTTKY 40V TO220F 598-FYPF1504DNTU
DIODE ARRAY SCHOTTKY 40V TO220F

DIODE ARRAY SCHOTTKY 40V TO220F

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - FYPF1504DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FYPF1504DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FYPF1504DNTU
DIODE ARR SCHOTT 40V 15A TO220F

DIODE ARR SCHOTT 40V 15A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers
Product Number 286-FYPF1504DNTU 040382-FYPF1504DNTU FYPF1504DNTU-ND 598-FYPF1504DNTU FYPF1504DNTU
Product Name Schottky 40V Diode and Rectifier Diodes, Rectifiers - Arrays - FYPF1504DNTU Diode Arrays DIODE ARRAY SCHOTTKY 40V TO220F Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220F TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS
IO 15 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky Schottky; Schottky
Unlock Full Specs
to access all available technical data