10A 100V Schottky Rectifier, Common Cathode, TO-220 Product overview: FYPF1010DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYPF1010DNTU can be used for catalog matching and distributor lookup.
Schottky Barrier Rectifier
Schottky Barrier Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067574-FYPF1010DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 100V 10A TO220F
Schottky Diodes & Rectifiers Schottky Barrier
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-FYPF1010DNTU | FYPF1010DNTU | 067574-FYPF1010DNTU | FYPF1010DNTU-ND | FYPF1010DNTU | FYPF1010DNTU |
| Product Name | Schottky 10A 100V TO-220 Diode and Rectifier | Diodes, Rectifiers - Arrays - FYPF1010DNTU | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220-3 FullPak | TO-220; TO-220F | TO-220; TO-220-3 Full Pack | TO-220 | TO-220F |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 10 amps | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Life Cycle Stage | Obsolete | Active | Removed |