DIODE ARRAY SCHOTTKY 40V TO220F Product overview: FYPF1004DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYPF1004DNTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067573-FYPF1004DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 670mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 40V 10A TO220F
DIODE ARRAY SCHOTTKY 40V TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-FYPF1004DNTU | 067573-FYPF1004DNTU | FYPF1004DNTU-ND | FYPF1004DNTU | 598-FYPF1004DNTU |
| Product Name | Schottky 40V Diode and Rectifier | Diodes, Rectifiers - Arrays - FYPF1004DNTU | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTTKY 40V TO220F |
| Package | Rail/Tube | TO-220; TO-220F | TO-220; TO-220-3 Full Pack | TO-220 | TO-220; TO-220-3 Full Pack |
| RoHS Compliant | RoHS | ||||
| IO | 10 amps | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Schottky; Schottky | Schottky; Schottky |