Diode Schottky 45V 5A 2-Pin(2+Tab) TO-220F Tube Product overview: FYPF0545STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FYPF0545STU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774848-FYPF0545STU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: FYPF0545S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): SG5S4M; SRAF550; SBF545; 5GWJZ47(PP);
Introduction Date: October 08, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 45V 5A TO220F-2L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-FYPF0545STU | 774848-FYPF0545STU | FYPF0545STU |
| Product Name | Schottky 45V 5A Diode and Rectifier | Diodes, Rectifiers - Single - FYPF0545STU | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | ||
| RoHS Compliant | RoHS | ||
| IO | 5 amps |