Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774847-FYP2045DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete(EOL)
Family Name: FYP2045DN
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VS-MBR2045CT-M3; VS-20CTQ040-M3; SR2040HC0; MBR2045CT;
Introduction Date: September 06, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTTKY 45V TO220 Product overview: FYP2045DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYP2045DNTU can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 20A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | FYP2045DNTU-ND | 774847-FYP2045DNTU | 286-FYP2045DNTU | FYP2045DNTU |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FYP2045DNTU | Schottky 45V TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220 | |
| Diode Type | Schottky; Schottky | |||
| VF | 0.7000 volts | 0.7000 volts |