Manufacturer: ON Semiconductor
Win Source Part Number: 730970-FYP2006DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 710mV at 20A
Current - Reverse Leakage at Vr: 1mA at 60V
20A 60V Schottky Rectifier, TO-220, Common Cathode Product overview: FYP2006DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 60V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 60V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYP2006DNTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3
DIODE ARR SCHOTT 60V 20A TO220-3
Schottky Diodes & Rectifiers Schottky Barrier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 730970-FYP2006DNTU | 286-FYP2006DNTU | FYP2006DNTU-ND | FYP2006DNTU | FYP2006DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FYP2006DNTU | Schottky 20A 60V TO-220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.7100 volts | 0.7100 volts | |||
| VR | 60 volts | ||||
| IR | 1 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |