Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774846-FYP2004DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete(EOL)
Family Name: FYP2004DN
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Voltage - Forward (Vf) (Maximum) @ If: 670mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): MBR2050CTHC0; VS-20CTQ040HN3; MBR1535CT C0G; MBR2545CT C0G;
Introduction Date: April 02, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 40V, TO-220AB
DIODE ARRAY SCHOTTKY 40V TO220 Product overview: FYP2004DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYP2004DNTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3
DIODE ARR SCHOTT 40V 20A TO220-3
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 774846-FYP2004DNTU | FYP2004DNTU | 286-FYP2004DNTU | FYP2004DNTU-ND | FYP2004DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FYP2004DNTU | Schottky 40V TO220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.6700 volts | 0.6700 volts | |||
| VR | 40 volts | ||||
| IR | 1 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |