onsemi Schottky 40V TO220 Diode and Rectifier FYP1004DNTU

Description
DIODE ARRAY SCHOTTKY 40V TO220 Product overview: FYP1004DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYP1004DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 40V TO220 Product overview: FYP1004DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYP1004DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V TO220 Diode and Rectifier
286-FYP1004DNTU
Schottky 40V TO220 Diode and Rectifier 286-FYP1004DNTU
DIODE ARRAY SCHOTTKY 40V TO220 Product overview: FYP1004DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYP1004DNTU can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 40V TO220 Product overview: FYP1004DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYP1004DNTU can be used for catalog matching and distributor lookup.

Supplier's Site
 - FYP1004DNTU - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 40V V(RRM), Silicon, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 40V V(RRM), Silicon, TO-220AB

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FYP1004DNTU - 1040449-FYP1004DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FYP1004DNTU
1040449-FYP1004DNTU
Diodes, Rectifiers - Arrays - FYP1004DNTU 1040449-FYP1004DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040449-FYP1004DNTU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 670mV @ 10A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040449-FYP1004DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 670mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FYP1004DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FYP1004DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FYP1004DNTU
DIODE ARR SCHOTT 40V 10A TO220-3

DIODE ARR SCHOTT 40V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers
Product Number 286-FYP1004DNTU FYP1004DNTU 1040449-FYP1004DNTU FYP1004DNTU
Product Name Schottky 40V TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - FYP1004DNTU Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220
RoHS Compliant RoHS RoHS
IO 10 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Obsolete Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data