The FYD0504SATM is a Schottky barrier rectifier designed for applications such as switched mode power supplies and freewheeling diodes. It features a maximum repetitive reverse voltage of 40V and an average forward rectified current rating of 5A at a junction temperature of 135°C. The device has a low forward voltage drop, with a maximum of 550mV at 5A and 25°C. It also includes a guard ring for over-voltage protection, enhancing its reliability in various applications. The operating junction temperature range is from -65°C to 150°C, making it suitable for a wide range of environmental conditions. The device is packaged in a D-PAK format and is available in tape and reel packaging, with a quantity of 2,500 per package.
Diode Schottky 40V 5A Surface Mount D-Pak
5A 40V Schottky Rectifier, DPAK, Surface Mount Product overview: FYD0504SATM from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 5A, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FYD0504SATM can be used for catalog matching and distributor lookup.
Schottky Barrier Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001348-FYD0504SATM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
DIODE SCHOTTKY 40V 5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | FYD0504SATMTR-ND | 280-FYD0504SATM | FYD0504SATM | 001348-FYD0504SATM | FYD0504SATM |
| Product Name | Single Diodes | Schottky SMD 5A 40V Diode and Rectifier | Diodes, Rectifiers - Single - FYD0504SATM | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tape and Reel | DPAK; DPAK-3 | D-Pak | DPAK | |
| RoHS Compliant | RoHS | RoHS |