onsemi Diode Arrays FYAF3045DNTU

Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-3P-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-3P-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FYAF3045DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FYAF3045DNTU-ND
Diode Arrays FYAF3045DNTU-ND
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-3P-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-3P-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
Schottky 45V Diode and Rectifier
286-FYAF3045DNTU
Schottky 45V Diode and Rectifier 286-FYAF3045DNTU
DIODE ARRAY SCHOTTKY 45V TO3PF Product overview: FYAF3045DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYAF3045DNTU can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 45V TO3PF Product overview: FYAF3045DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYAF3045DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FYAF3045DNTU - 774844-FYAF3045DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FYAF3045DNTU
774844-FYAF3045DNTU
Diodes, Rectifiers - Arrays - FYAF3045DNTU 774844-FYAF3045DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774844-FYAF3045DNTU Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: SC-94 Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete(EOL) Family Name: FYAF3045DN Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PF Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): USD3040C; ESAD83M-004RR; MBR6045WT; DSSK30-0045A; Introduction Date: September 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774844-FYAF3045DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: SC-94
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Part Status: Obsolete(EOL)
Family Name: FYAF3045DN
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): USD3040C; ESAD83M-004RR; MBR6045WT; DSSK30-0045A;
Introduction Date: September 05, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FYAF3045DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FYAF3045DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FYAF3045DNTU
DIODE ARR SCHOTT 45V 30A TO3PF

DIODE ARR SCHOTT 45V 30A TO3PF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number FYAF3045DNTU-ND 286-FYAF3045DNTU 774844-FYAF3045DNTU FYAF3045DNTU
Product Name Diode Arrays Schottky 45V Diode and Rectifier Diodes, Rectifiers - Arrays - FYAF3045DNTU Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-3; TO-3P-3 Full Pack Rail/Tube TO-3
RoHS Compliant RoHS
IO 30 amps
Unlock Full Specs
to access all available technical data