onsemi Schottky Diode and Rectifier FYA3010DNTU

Description
Schottky Diodes & Rectifiers Schottky Barrier Rectifier Product overview: FYA3010DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FYA3010DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers Schottky Barrier Rectifier Product overview: FYA3010DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FYA3010DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky Diode and Rectifier
2085-FYA3010DNTU
Schottky Diode and Rectifier 2085-FYA3010DNTU
Schottky Diodes & Rectifiers Schottky Barrier Rectifier Product overview: FYA3010DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FYA3010DNTU can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers Schottky Barrier Rectifier Product overview: FYA3010DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FYA3010DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FYA3010DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FYA3010DNTU-ND
Diode Arrays FYA3010DNTU-ND
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1024542-FYA3010DNTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1024542-FYA3010DNTU
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1024542-FYA3010DNTU
Win Source Part Number: 1024542-FYA3010DNTU Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 450 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 30 A Current - Reverse Leakage @ Vr: 1 mA @ 100 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3PN ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2832-FYA3010DNTU,283 2-FYA3010DNTU-488 Base Product Number: FYA3010 Product Status: Obsolete

Win Source Part Number: 1024542-FYA3010DNTU
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 450
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 30 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3PN
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2832-FYA3010DNTU,2832-FYA3010DNTU-488
Base Product Number: FYA3010
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FYA3010DNTU
Schottky Diodes & Rectifiers FYA3010DNTU
Schottky Diodes & Rectifiers Schottky Barrier Rectifier

Schottky Diodes & Rectifiers Schottky Barrier Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FYA3010DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FYA3010DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FYA3010DNTU
DIODE ARR SCHOTT 100V 30A TO3PN

DIODE ARR SCHOTT 100V 30A TO3PN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 2085-FYA3010DNTU FYA3010DNTU-ND 1024542-FYA3010DNTU FYA3010DNTU FYA3010DNTU
Product Name Schottky Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P-3, SC-65-3 TO-3PN TO-3
RoHS Compliant RoHS
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data