Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-MicroPak™
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-MicroPak™
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-MicroPak™
BIDIR VOLTAGE LEVEL TRANSLATOR, UQFN-8; No. of Inputs:2; Output Current:-; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:UQFN; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-MicroPak™
IC TRNSLTR BIDIR 8MICROPAK
IC TRANSLATOR BIDIR 8MICROPAK
IC TRNSLTR BIDIR 8MICROPAK
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | FXWA9306L8XDKR-ND | 46AC0901 | FXWA9306L8X | FXWA9306L8X | FXWA9306L8X | FXWA9306L8X |
| Product Name | Translators, Level Shifters | Bidir Voltage Level Translator, Uqfn-8; No. Of Inputs Onsemi | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | 8-UFQFN | 8-UFQFN | 8-UFQFN | |||
| Output Type | Open Drain; 3-State | Open Drain; 3-State; Open Drain, Tri-State | Open Drain, Tri-State | |||
| Features | Auto-direction Sensing | RoHS | RoHS | Auto-direction Sensing | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |