Manufacturer: ON Semiconductor
Win Source Part Number: 812212-FXMAR2104UMX
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Number of Circuits: 1
Output Type: Open Drain, Tri-State
Data Rate: 26MHz
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65V ~ 5.5V
Voltage - VCCB: 1.65V ~ 5.5V
Supplier Device Package: 12-UMLP (1.8x1.8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-UFQFN
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: FXMAR2104
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)
IC TRANSLTR BIDIRECTIONAL 12UMLP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)
IC TRNSLTR BIDIRECTIONAL 12MLP
VOLTAGE LEVEL TRANSLATOR, 4-BIT, MLP-12; No. of Inputs:4; Output Current:-; Propagation Delay:3ns; No. of Pins:12Pins; Logic Case Style:MLP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 12MLP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 812212-FXMAR2104UMX | FXMAR2104UMXTR-ND | FXMAR2104UMX | FXMAR2104UMX | FXMAR2104UMX | 46AC0897 | FXMAR2104UMX |
| Product Name | Logic - Logic - Translators, Level Shifters - FXMAR2104UMX | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Voltage Level Translator, 4-Bit, Mlp-12; No. Of Inputs Onsemi | Logic - Translators, Level Shifters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Package Type | 12-UFQFN | 12-UFQFN | 12-UFQFN | ||||
| Output Type | Open Drain; 3-State | Open Drain; 3-State; Open Drain, Tri-State | Open Drain, Tri-State | ||||
| Features | Auto-direction Sensing | RoHS | RoHS | Auto-direction Sensing |