onsemi 50MHz 5.5V Logic IC FXMAR2102UMX

Description
2-Bit Voltage Translator/Isolator, 50MHz, 1.65-5.5V, SMT Product overview: FXMAR2102UMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 5.5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-FXMAR2102UMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Bit Voltage Translator/Isolator, 50MHz, 1.65-5.5V, SMT Product overview: FXMAR2102UMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 5.5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-FXMAR2102UMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MHz 5.5V Logic IC - 732-FXMAR2102UMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 5.5V Logic IC
732-FXMAR2102UMX
50MHz 5.5V Logic IC 732-FXMAR2102UMX
2-Bit Voltage Translator/Isolator, 50MHz, 1.65-5.5V, SMT Product overview: FXMAR2102UMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 5.5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-FXMAR2102UMX can be used for catalog matching and distributor lookup.

2-Bit Voltage Translator/Isolator, 50MHz, 1.65-5.5V, SMT Product overview: FXMAR2102UMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 5.5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-FXMAR2102UMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-FXMAR2102UMX
Product Name 50MHz 5.5V Logic IC
Gate Type Translator
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND gate - 74AHCT00BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 54LS08DM - 907403-54LS08DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details