Dual Supply 2-Bit Voltage Translator/ Isolator for I2C Applications
Manufacturer: ON Semiconductor
Win Source Part Number: 872471-FXMAR2102L8X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-MicroPak™
Package: 8-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FXMAR2102
Categories: Integrated Circuits (ICs)
Case / Package: 8-MicroPak™
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FXMAR2102L8XCT, FXMAR2102L8X-ND, FXMAR2102L8XTR, FXMAR2102L8XDKR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-MicroPak™
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-MicroPak™
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-MicroPak™
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-MicroPak™
IC TRNSLTR BIDIR 8MICROPAK
IC TRNSLTR BIDIR 8MICROPAK
BIDIR VOLT LEVEL TRANSLATOR, -40TO85DEGC ROHS COMPLIANT: YES
IC TRANSLATOR BIDIR 8MICROPAK
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | FXMAR2102L8X | 872471-FXMAR2102L8X | FXMAR2102L8XCT-ND | FXMAR2102L8X | FXMAR2102L8X | FXMAR2102L8X | 54AH8822 | FXMAR2102L8X |
| Product Name | Logic - Logic - Translators, Level Shifters - FXMAR2102L8X | Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Bidir Volt Level Translator, -40To85Degc Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | |
| Package Type | UQFN-8 | 8-UFQFN | 8-UFQFN | 8-UFQFN |