onsemi Translators, Level Shifters FXMA2104UMX

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)
Request a Quote
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FXMA2104UMX is a dual-supply, 4-bit voltage translator designed for bi-directional voltage translation between levels ranging from 1.65V to 5.5V. It features an open-drain interface that does not require direction control, making it suitable for applications using the I²C-Bus interface. The device supports I²C clock stretching and multi-master configurations, and it can accommodate standard-mode and fast-mode I²C devices. The FXMA2104UMX is fully configurable, with inputs and outputs that track their respective supply voltages (V_CCA and V_CCB). It includes internal power-down control circuits that place the device in a 3-state condition if either supply voltage is removed. The part is packaged in a compact 12-lead ultrathin MLP package measuring 1.8mm x 1.8mm and offers ESD protection exceeding 5kV for HBM and 2kV for CDM. Operating temperature ranges from -40°C to +85°C, making it suitable for a variety of applications.

Datasheet Summary
Powered by GS/AI

The FXMA2104UMX is a dual-supply, 4-bit voltage translator designed for bi-directional voltage translation between levels ranging from 1.65V to 5.5V. It features an open-drain interface that does not require direction control, making it suitable for applications using the I²C-Bus interface. The device supports I²C clock stretching and multi-master configurations, and it can accommodate standard-mode and fast-mode I²C devices. The FXMA2104UMX is fully configurable, with inputs and outputs that track their respective supply voltages (V_CCA and V_CCB). It includes internal power-down control circuits that place the device in a 3-state condition if either supply voltage is removed. The part is packaged in a compact 12-lead ultrathin MLP package measuring 1.8mm x 1.8mm and offers ESD protection exceeding 5kV for HBM and 2kV for CDM. Operating temperature ranges from -40°C to +85°C, making it suitable for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - FXMA2104UMXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXMA2104UMXDKR-ND
Translators, Level Shifters FXMA2104UMXDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)

Buy Now Datasheet
Translators, Level Shifters - FXMA2104UMXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXMA2104UMXCT-ND
Translators, Level Shifters FXMA2104UMXCT-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)

Buy Now Datasheet
Translators, Level Shifters - FXMA2104UMXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXMA2104UMXTR-ND
Translators, Level Shifters FXMA2104UMXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)

Buy Now Datasheet
Translators, Level Shifters - FXMA2104UMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
FXMA2104UMX
Translators, Level Shifters FXMA2104UMX
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 26MHz 12-UMLP (1.8x1.8)

Buy Now Datasheet
Logic - Translators, Level Shifters - FXMA2104UMX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
FXMA2104UMX
Logic - Translators, Level Shifters FXMA2104UMX
IC TRNSLTR BIDIRECTIONAL 12MLP

IC TRNSLTR BIDIRECTIONAL 12MLP

Supplier's Site Datasheet
Translators, Level Shifters - FXMA2104UMX - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
FXMA2104UMX
Translators, Level Shifters FXMA2104UMX
IC TRNSLTR BIDIRECTIONAL 12MLP

IC TRNSLTR BIDIRECTIONAL 12MLP

Supplier's Site Datasheet
Bidir Volt Lvl Translator, 4Bit, Umlp-12; No. Of Inputs Onsemi - 46AC0900 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Lvl Translator, 4Bit, Umlp-12; No. Of Inputs Onsemi
46AC0900
Bidir Volt Lvl Translator, 4Bit, Umlp-12; No. Of Inputs Onsemi 46AC0900
BIDIR VOLT LVL TRANSLATOR, 4BIT, UMLP-12; No. of Inputs:4; Output Current:-; Propagation Delay:3ns; No. of Pins:12Pins; Logic Case Style:UMLP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

BIDIR VOLT LVL TRANSLATOR, 4BIT, UMLP-12; No. of Inputs:4; Output Current:-; Propagation Delay:3ns; No. of Pins:12Pins; Logic Case Style:UMLP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - FXMA2104UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
FXMA2104UMX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters FXMA2104UMX
IC TRANSLTR BIDIRECTIONAL 12UMLP

IC TRANSLTR BIDIRECTIONAL 12UMLP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number FXMA2104UMXDKR-ND FXMA2104UMX FXMA2104UMX FXMA2104UMX 46AC0900 FXMA2104UMX
Product Name Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Bidir Volt Lvl Translator, 4Bit, Umlp-12; No. Of Inputs Onsemi Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 12-UFQFN 12-UFQFN 12-UFQFN
Output Type Open Drain; 3-State Open Drain; 3-State; Open Drain, Tri-State Open Drain, Tri-State
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family ECL; PECL; LVDS
View Details
Inverter, Single, Soic-16, Reel; No. Of Inputs Nexperia - 93X4896 - Newark, An Avnet Company
Specs
Features RoHS
Input Voltage 2 to 6 volts
Operating Current 25 mA
View Details
Translator ICs - 1904892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details