onsemi Connectors,Interconnects FXMA2104UMX

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Translator Type: Mixed Signal Channel Type: Independent Number of Circuits: 1 Channels per Circuit: 6 Voltage - VCCA: 1.2 V ~ 5.5 V Voltage - VCCB: 1.2 V ~ 5.5 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Translator Type: Mixed Signal Channel Type: Independent Number of Circuits: 1 Channels per Circuit: 6 Voltage - VCCA: 1.2 V ~ 5.5 V Voltage - VCCB: 1.2 V ~ 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Translator Type: Mixed Signal Channel Type: Independent Number of Circuits: 1 Channels per Circuit: 6 Voltage - VCCA: 1.2 V ~ 5.5 V Voltage - VCCB: 1.2 V ~ 5.5 V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Translator Type: Mixed Signal
Channel Type: Independent
Number of Circuits: 1
Channels per Circuit: 6
Voltage - VCCA: 1.2 V ~ 5.5 V
Voltage - VCCB: 1.2 V ~ 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1229-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details