onsemi Logic - Logic - Translators, Level Shifters - FXMA2102L8X FXMA2102L8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001345-FXMA2102L8X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 37MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MicroPak Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001345-FXMA2102L8X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 37MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MicroPak Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - FXMA2102L8X - 001345-FXMA2102L8X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - FXMA2102L8X
001345-FXMA2102L8X
Logic - Logic - Translators, Level Shifters - FXMA2102L8X 001345-FXMA2102L8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001345-FXMA2102L8X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 37MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MicroPak Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001345-FXMA2102L8X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Tri-State
Data Rate: 37MHz
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65V to 5.5V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MicroPak
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 001345-FXMA2102L8X
Product Name Logic - Logic - Translators, Level Shifters - FXMA2102L8X
Output Characteristics Open Drain, Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 5962-9220506M3A - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 1126929-NPIC6C596APW-Q100J - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Package Type SSOP
View Details
7 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details