Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-5
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-5
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-5
Single Bit Uni-Directional Translator
IC TRANSLATOR UNIDIR SC70-5
1 BIT UNIDIRECTIONAL TRANSLATOR SC70-5; No. of Inputs:1Inputs; Output Current:2.6mA; Propagation Delay:12ns; No. of Pins:5Pins; Logic Case Style:SC-70; Supply Voltage Min:1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, UNI-DIRECTIONAL TRANSL.; No. of Inputs:1; Output Current:2.6mA; Propagation Delay:12ns; No. of Pins:5Pins; Logic Case Style:SC-70; Supply Voltage Min:1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
No. of Inputs:1Inputs; Output Current:2.6mA; Propagation Delay:12ns; No. of Pins:5Pins; Logic Case Style:SC-70; Supply Voltage Min:1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
IC TRNSLTR UNIDIRECTIONAL SC70-5
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-5
Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-5
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | FXLP34P5XDKR-ND | FXLP34P5X | 6709722 | 6709722P | FXLP34P5X | 82H9233 | 29X6723 | FXLP34P5X | FXLP34P5X |
| Product Name | Translators, Level Shifters | Translator ICs | Translator ICs | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | 1 Bit Unidirectional Translator Sc70-5; No. Of Inputs Onsemi | No. Of Inputs Onsemi | Logic - Translators, Level Shifters | Translators, Level Shifters | |
| Package Type | TSSOP; 5-TSSOP, SC-70-5, SOT-353 | SC-88A-5 / SC-70-5 | Sc-70 | SC-70 | SSOP; TSSOP | SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353 | |||
| Output Type | Inverted | Voltage | Voltage | Non-Inverted | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |