Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016576-FXLH42245MPX
Packaging: Reel - TR
Features: Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.1V to 3.6V
Voltage - VCCB: 1.1V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-MLP (3.5x4.5)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 016576-FXLH42245MPX |
| Product Name | Logic - Logic - Translators, Level Shifters - FXLH42245MPX |
| Output Characteristics | Tri-State, Non-Inverted |