Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-MicroPak
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-MicroPak
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-MicroPak
IC TRNSLTR BIDIR 6MICROPAK
IC TRANSLATOR BIDIR 6MICROPAK
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-MicroPak
1 BIT LEVEL TRANSLATOR, MICROPAK-6, FULL REEL; No. of Inputs:1Inputs; Output Current:24mA; Propagation Delay:3.5ns; No. of Pins:6Pins; Logic Case Style:MicroPak; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
IC TRNSLTR BIDIR 6MICROPAK
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | FXLH1T45L6XFSTR-ND | FXLH1T45L6X | FXLH1T45L6X | FXLH1T45L6X | 52M3348 | FXLH1T45L6X |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | 1 Bit Level Translator, Micropak-6, Full Reel; No. Of Inputs Onsemi | Translators, Level Shifters |
| Package Type | 6-UFDFN | 6-UFDFN | 6-UFDFN | |||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Translation | Both |