onsemi Translators, Level Shifters FXLA108BQX

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 140Mbps 20-DQFN (2.5x4.5)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 140Mbps 20-DQFN (2.5x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - FXLA108BQXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXLA108BQXCT-ND
Translators, Level Shifters FXLA108BQXCT-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 140Mbps 20-DQFN (2.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 140Mbps 20-DQFN (2.5x4.5)

Buy Now Datasheet
Translators, Level Shifters - FXLA108BQXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXLA108BQXTR-ND
Translators, Level Shifters FXLA108BQXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 140Mbps 20-DQFN (2.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 140Mbps 20-DQFN (2.5x4.5)

Buy Now Datasheet
Translators, Level Shifters - FXLA108BQXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXLA108BQXDKR-ND
Translators, Level Shifters FXLA108BQXDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 140Mbps 20-DQFN (2.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 140Mbps 20-DQFN (2.5x4.5)

Buy Now Datasheet
Bidir Volt Lvl Translator, 8Bit, Dqfn-20; No. Of Inputs Onsemi - 46AC0891 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Lvl Translator, 8Bit, Dqfn-20; No. Of Inputs Onsemi
46AC0891
Bidir Volt Lvl Translator, 8Bit, Dqfn-20; No. Of Inputs Onsemi 46AC0891
BIDIR VOLT LVL TRANSLATOR, 8BIT, DQFN-20; No. of Inputs:8Inputs; Output Current:-; Propagation Delay:4ns; No. of Pins:20Pins; Logic Case Style:DQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes

BIDIR VOLT LVL TRANSLATOR, 8BIT, DQFN-20; No. of Inputs:8Inputs; Output Current:-; Propagation Delay:4ns; No. of Pins:20Pins; Logic Case Style:DQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - FXLA108BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
FXLA108BQX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters FXLA108BQX
IC TRANSLTR BIDIRECTIONAL 20DQFN

IC TRANSLTR BIDIRECTIONAL 20DQFN

Supplier's Site
Translators, Level Shifters - FXLA108BQX - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
FXLA108BQX
Translators, Level Shifters FXLA108BQX
IC TRNSLTR BIDIRECTIONAL 20DQFN

IC TRNSLTR BIDIRECTIONAL 20DQFN

Supplier's Site Datasheet
Translators, Level Shifters - FXLA108BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
FXLA108BQX
Translators, Level Shifters FXLA108BQX
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 140Mbps 20-DQFN (2.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 140Mbps 20-DQFN (2.5x4.5)

Buy Now Datasheet
Translators, Level Shifters - FXLA108BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
FXLA108BQX
Translators, Level Shifters FXLA108BQX
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 140Mbps 20-DQFN (2.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 140Mbps 20-DQFN (2.5x4.5)

Buy Now Datasheet
Logic - Translators, Level Shifters - FXLA108BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
FXLA108BQX
Logic - Translators, Level Shifters FXLA108BQX
IC TRNSLTR BIDIRECTIONAL 20DQFN

IC TRNSLTR BIDIRECTIONAL 20DQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number FXLA108BQXCT-ND 46AC0891 FXLA108BQX FXLA108BQX FXLA108BQX FXLA108BQX
Product Name Translators, Level Shifters Bidir Volt Lvl Translator, 8Bit, Dqfn-20; No. Of Inputs Onsemi Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad
Output Type 3-State; Inverted Tri-State, Non-Inverted 3-State; Tri-State, Non-Inverted
Features Auto-direction Sensing RoHS RoHS Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100ELT24D - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0108BQX - Nexperia B.V.
Specs
Package Type SOT764-1 SOT764-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
6 suppliers
Translator ICs - 1897444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details