onsemi Logic - Logic - Translators, Level Shifters - FXLA102L8X FXLA102L8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016574-FXLA102L8X Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 140Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MicroPak Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016574-FXLA102L8X Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 140Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MicroPak Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - FXLA102L8X - 016574-FXLA102L8X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - FXLA102L8X
016574-FXLA102L8X
Logic - Logic - Translators, Level Shifters - FXLA102L8X 016574-FXLA102L8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016574-FXLA102L8X Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 140Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MicroPak Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016574-FXLA102L8X
Packaging: Reel - TR
Features: Auto-Direction Sensing, Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 140Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.1V to 3.6V
Voltage - VCCB: 1.1V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MicroPak
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 016574-FXLA102L8X
Product Name Logic - Logic - Translators, Level Shifters - FXLA102L8X
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195PWR - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
6 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Octal D-type flip-flop; 5 V tolerant inputs/outputs; positive-edge trigger; 3-state - 74LVC374APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details