Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.7x2)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.7x2)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.7x2)
Manufacturer: ON Semiconductor
Win Source Part Number: 802981-FXLA0104QFX
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing, Power-Off Protection
Number of Circuits: 1
Output Type: Tri-State, Non-Inverted
Data Rate: 140Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.1V ~ 3.6V
Voltage - VCCB: 1.1V ~ 3.6V
Supplier Device Package: 12-UMLP (1.7x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: FXLA0104
IC TRANSLTR BIDIRECTIONAL 12UMLP
IC TRNSLTR BIDIRECTIONAL 12MLP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UMLP (1.7x2)
LOW VOLT LVL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:4; Output Current:-; Propagation Delay:6.9ns; No. of Pins:12Pins; Logic Case Style:UMLP; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | FXLA0104QFXTR-ND | 802981-FXLA0104QFX | FXLA0104QFX | FXLA0104QFX | FXLA0104QFX | 07AH4025 |
| Product Name | Translators, Level Shifters | Logic - Logic - Translators, Level Shifters - FXLA0104QFX | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Low Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Onsemi |
| Package Type | 12-UFQFN | 12-UFQFN | ||||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | ||||
| Features | Auto-direction Sensing | Auto-direction Sensing | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |