onsemi Interface - I/O Expanders FXL6408UMX

Description
IC GPIO EXPANDER I2C 8B 16-UMLP
Description
IC GPIO EXPANDER I2C 8B 16-UMLP
Datasheet
Datasheet Summary
Powered by GS/AI

The FXL6408UMX is an 8-bit I2C-controlled GPIO expander designed to enhance the I/O capabilities of connected processors. It features eight independently configurable I/O ports that can be set to either input or output mode. In input mode, the device can monitor data transitions and signal changes via an interrupt pin (INT), which is active low and requires an external pull-up resistor. The GPIO pins can deliver an output drive of up to 6 mA, making them suitable for various applications. This expander supports voltage translation from 1.65 V to 4.0 V, allowing compatibility with a range of logic levels. It has a low-power quiescent current of 1.5 µA, making it energy-efficient for battery-operated devices. The FXL6408UMX also includes features such as an active low reset input, power-on reset (POR) circuitry, and I2C software reset options, ensuring reliable operation. The device operates within a temperature range of -40°C to +85°C and is packaged in a 16-lead ultra-thin molded leadless package, suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The FXL6408UMX is an 8-bit I2C-controlled GPIO expander designed to enhance the I/O capabilities of connected processors. It features eight independently configurable I/O ports that can be set to either input or output mode. In input mode, the device can monitor data transitions and signal changes via an interrupt pin (INT), which is active low and requires an external pull-up resistor. The GPIO pins can deliver an output drive of up to 6 mA, making them suitable for various applications. This expander supports voltage translation from 1.65 V to 4.0 V, allowing compatibility with a range of logic levels. It has a low-power quiescent current of 1.5 µA, making it energy-efficient for battery-operated devices. The FXL6408UMX also includes features such as an active low reset input, power-on reset (POR) circuitry, and I2C software reset options, ensuring reliable operation. The device operates within a temperature range of -40°C to +85°C and is packaged in a 16-lead ultra-thin molded leadless package, suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - I/O Expanders
FXL6408UMX
Interface - I/O Expanders FXL6408UMX
IC GPIO EXPANDER I2C 8B 16-UMLP

IC GPIO EXPANDER I2C 8B 16-UMLP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Bus Expanders
Product Number FXL6408UMX
Product Name Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x24R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
Interface - I/O Expanders - MCP23008T-E/SO - Lingto Electronic Limited
Specs
Bus Protocols I²C
View Details
PCI Express Control of PXI/CompactPCI - PCIe-8560/PXI-8565 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details