onsemi Logic - Logic - Translators, Level Shifters - FXL5T244BQX FXL5T244BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006334-FXL5T244BQX Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 5 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DQFN (3x2.5) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006334-FXL5T244BQX Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 5 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DQFN (3x2.5) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - FXL5T244BQX - 006334-FXL5T244BQX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - FXL5T244BQX
006334-FXL5T244BQX
Logic - Logic - Translators, Level Shifters - FXL5T244BQX 006334-FXL5T244BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006334-FXL5T244BQX Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 5 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DQFN (3x2.5) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006334-FXL5T244BQX
Packaging: Reel - TR
Features: Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 5
Voltage - VCCA: 1.1V to 3.6V
Voltage - VCCB: 1.1V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-DQFN (3x2.5)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 006334-FXL5T244BQX
Product Name Logic - Logic - Translators, Level Shifters - FXL5T244BQX
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164DB,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Logic - Logic - Translators, Level Shifters - 74AVCBH324245ZKER - 006674-74AVCBH324245ZKER - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 96-PBGA MICROSTAR (13.6x5.6)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH1T45GM,115 - 1007865-74AVCH1T45GM,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 6-XSON, SOT886 (1.45x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details