onsemi Translators, Level Shifters FXL5T244BQX

Description
Voltage Level Translator Unidirectional 1 Circuit 5 Channel 14-DQFN (3x2.5)
Request a Quote Datasheet
Description
Voltage Level Translator Unidirectional 1 Circuit 5 Channel 14-DQFN (3x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - FXL5T244BQXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXL5T244BQXTR-ND
Translators, Level Shifters FXL5T244BQXTR-ND
Voltage Level Translator Unidirectional 1 Circuit 5 Channel 14-DQFN (3x2.5)

Voltage Level Translator Unidirectional 1 Circuit 5 Channel 14-DQFN (3x2.5)

Buy Now Datasheet
Translators, Level Shifters - FXL5T244BQXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXL5T244BQXCT-ND
Translators, Level Shifters FXL5T244BQXCT-ND
Voltage Level Translator Unidirectional 1 Circuit 5 Channel 14-DQFN (3x2.5)

Voltage Level Translator Unidirectional 1 Circuit 5 Channel 14-DQFN (3x2.5)

Buy Now Datasheet
Translators, Level Shifters - FXL5T244BQXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXL5T244BQXDKR-ND
Translators, Level Shifters FXL5T244BQXDKR-ND
Voltage Level Translator Unidirectional 1 Circuit 5 Channel 14-DQFN (3x2.5)

Voltage Level Translator Unidirectional 1 Circuit 5 Channel 14-DQFN (3x2.5)

Buy Now Datasheet
Logic - Translators, Level Shifters - FXL5T244BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
FXL5T244BQX
Logic - Translators, Level Shifters FXL5T244BQX
IC TRNSLTR UNIDIRECTIONAL 14DQFN

IC TRNSLTR UNIDIRECTIONAL 14DQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - FXL5T244BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
FXL5T244BQX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters FXL5T244BQX
IC TRANSLATOR UNIDIR 14DQFN

IC TRANSLATOR UNIDIR 14DQFN

Supplier's Site
Translators, Level Shifters - FXL5T244BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
FXL5T244BQX
Translators, Level Shifters FXL5T244BQX
Voltage Level Translator Unidirectional 1 Circuit 5 Channel 14-DQFN (3x2.5)

Voltage Level Translator Unidirectional 1 Circuit 5 Channel 14-DQFN (3x2.5)

Buy Now Datasheet
Voltage Level Translator, 5-Bit, Dqfn-14; No. Of Inputs Onsemi - 46AC0896 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Level Translator, 5-Bit, Dqfn-14; No. Of Inputs Onsemi
46AC0896
Voltage Level Translator, 5-Bit, Dqfn-14; No. Of Inputs Onsemi 46AC0896
VOLTAGE LEVEL TRANSLATOR, 5-BIT, DQFN-14; No. of Inputs:5; Output Current:-; Propagation Delay:3.5ns; No. of Pins:14Pins; Logic Case Style:DQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

VOLTAGE LEVEL TRANSLATOR, 5-BIT, DQFN-14; No. of Inputs:5; Output Current:-; Propagation Delay:3.5ns; No. of Pins:14Pins; Logic Case Style:DQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number FXL5T244BQXTR-ND FXL5T244BQX FXL5T244BQX FXL5T244BQX 46AC0896
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Voltage Level Translator, 5-Bit, Dqfn-14; No. Of Inputs Onsemi
Package Type 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 1727-7425-6-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers