Voltage Level Translator Bidirectional 1 Circuit 4 Channel 16-DQFN (2.5x3.5)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 16-DQFN (2.5x3.5)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 16-DQFN (2.5x3.5)
IC, 4BIT SIGNAL TRANSLATOR, DQFN-16; No. of Inputs:4Inputs; Output Current:24mA; Propagation Delay:3.5ns; No. of Pins:16Pins; Logic Case Style:DQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
FXL TINY TRANSLATOR, SMD, DQFN-16; No. of Inputs:4; Output Current:24mA; Propagation Delay:3.5ns; No. of Pins:16Pins; Logic Case Style:DQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
LOW VOLT LVL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:4; Output Current:-; Propagation Delay:3.5ns; No. of Pins:16Pins; Logic Case Style:DQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 16DQFN
IC TRANSLTR BIDIRECTIONAL 16DQFN
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 16-DQFN (2.5x3.5)
IC TRNSLTR BIDIRECTIONAL 16DQFN
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | FXL4TD245BQXDKR-ND | 46P9782 | 61M6452 | 85AC1849 | FXL4TD245BQX | FXL4TD245BQX | FXL4TD245BQX | FXL4TD245BQX |
| Product Name | Translators, Level Shifters | Ic, 4Bit Signal Translator, Dqfn-16; No. Of Inputs Onsemi | Fxl Tiny Translator, Smd, Dqfn-16; No. Of Inputs Onsemi | Low Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Onsemi | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS | RoHS |