onsemi Voltage Level Translator, 4-Bit, Dqfn-14; No. Of Inputs Onsemi FXL4T245BQX

Description
VOLTAGE LEVEL TRANSLATOR, 4-BIT, DQFN-14; No. of Inputs:4; Output Current:-; Propagation Delay:3.5ns; No. of Pins:14Pins; Logic Case Style:DQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
VOLTAGE LEVEL TRANSLATOR, 4-BIT, DQFN-14; No. of Inputs:4; Output Current:-; Propagation Delay:3.5ns; No. of Pins:14Pins; Logic Case Style:DQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Level Translator, 4-Bit, Dqfn-14; No. Of Inputs Onsemi - 46AC0895 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Level Translator, 4-Bit, Dqfn-14; No. Of Inputs Onsemi
46AC0895
Voltage Level Translator, 4-Bit, Dqfn-14; No. Of Inputs Onsemi 46AC0895
VOLTAGE LEVEL TRANSLATOR, 4-BIT, DQFN-14; No. of Inputs:4; Output Current:-; Propagation Delay:3.5ns; No. of Pins:14Pins; Logic Case Style:DQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

VOLTAGE LEVEL TRANSLATOR, 4-BIT, DQFN-14; No. of Inputs:4; Output Current:-; Propagation Delay:3.5ns; No. of Pins:14Pins; Logic Case Style:DQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 46AC0895
Product Name Voltage Level Translator, 4-Bit, Dqfn-14; No. Of Inputs Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74AVC16T245DGV,112 - Quarktwin Technology Ltd.
Specs
Package Type 48-TFSOP (0.173\", 4.40mm Width)
Output Type 3-State; 3-State
Features RoHS
View Details
2 suppliers
IC TRNSLTR BIDIRECTIONAL 24VQFN - 815-74AVCH8T245RHLRG4 - Utmel Electronic Limited
Specs
Logic Family CMOS; CMOS
Package Type 24-VFQFN Exposed Pad
Features RoHS
View Details
Logic - Translators, Level Shifters - 100390QI - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
View Details