onsemi Translators, Level Shifters FXL4245MPX

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - FXL4245MPXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXL4245MPXTR-ND
Translators, Level Shifters FXL4245MPXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)

Buy Now Datasheet
Translators, Level Shifters - FXL4245MPXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXL4245MPXCT-ND
Translators, Level Shifters FXL4245MPXCT-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)

Buy Now Datasheet
Translators, Level Shifters - FXL4245MPXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
FXL4245MPXDKR-ND
Translators, Level Shifters FXL4245MPXDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)

Buy Now Datasheet
Translators, Level Shifters - FXL4245MPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
FXL4245MPX
Translators, Level Shifters FXL4245MPX
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-MLP (3.5x4.5)

Buy Now Datasheet
Logic - Translators, Level Shifters - FXL4245MPX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
FXL4245MPX
Logic - Translators, Level Shifters FXL4245MPX
IC TRNSLTR BIDIRECTIONAL 24MLP

IC TRNSLTR BIDIRECTIONAL 24MLP

Supplier's Site Datasheet
Translators, Level Shifters - FXL4245MPX - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
FXL4245MPX
Translators, Level Shifters FXL4245MPX
IC TRNSLTR BIDIRECTIONAL 24MLP

IC TRNSLTR BIDIRECTIONAL 24MLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - FXL4245MPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
FXL4245MPX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters FXL4245MPX
IC TRANSLTR BIDIRECTIONAL 24MLP

IC TRANSLTR BIDIRECTIONAL 24MLP

Supplier's Site
Low-Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Onsemi - 99AC9218 - Newark, An Avnet Company
Chicago, IL, United States
Low-Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Onsemi
99AC9218
Low-Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Onsemi 99AC9218
LOW-VOLT LVL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:8; Output Current:-; Propagation Delay:3.5ns; No. of Pins:24Pins; Logic Case Style:MLP; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

LOW-VOLT LVL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:8; Output Current:-; Propagation Delay:3.5ns; No. of Pins:24Pins; Logic Case Style:MLP; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number FXL4245MPXTR-ND FXL4245MPX FXL4245MPX FXL4245MPX FXL4245MPX 99AC9218
Product Name Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Low-Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Onsemi
Package Type 24-WFQFN Exposed Pad 24-WFQFN Exposed Pad 24-WFQFN Exposed Pad
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-8432-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Translator ICs - 7329443P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details