onsemi Logic - Logic - Translators, Level Shifters - FXL2TD245L10X FXL2TD245L10X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001339-FXL2TD245L10X Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MicroPak Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001339-FXL2TD245L10X Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MicroPak Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - FXL2TD245L10X - 001339-FXL2TD245L10X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - FXL2TD245L10X
001339-FXL2TD245L10X
Logic - Logic - Translators, Level Shifters - FXL2TD245L10X 001339-FXL2TD245L10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001339-FXL2TD245L10X Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MicroPak Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001339-FXL2TD245L10X
Packaging: Reel - TR
Features: Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.1V to 3.6V
Voltage - VCCB: 1.1V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MicroPak
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 001339-FXL2TD245L10X
Product Name Logic - Logic - Translators, Level Shifters - FXL2TD245L10X
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 5962-9220506M3A - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details
Octal D-type transparent latch with 5 V tolerantinputs/outputs; 3-state - 74LVC573APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 4731BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.2V; 4.5V ~ 12.5V
Output Characteristics Non-Inverted
View Details
2 suppliers