IC TRNSLTR BIDIR 10MICROPAK
Translation Transceiver 1 Element 2 Bit per Element 3-State Output 10-MicroPak™
VOLTAGE LEVEL TRANSLATOR, 2-BIT, UQFN-10; No. of Inputs:2; Output Current:-; Propagation Delay:3.5ns; No. of Pins:10Pins; Logic Case Style:UQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRNSLTR BIDIR 10MICROPAK
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | FXL2T245L10X | FXL2T245L10X | 46AC0894 | FXL2T245L10X |
| Product Name | Logic - Translators, Level Shifters | Translators, Level Shifters | Voltage Level Translator, 2-Bit, Uqfn-10; No. Of Inputs Onsemi | Translators, Level Shifters |
| Translation | Both | |||
| Package Type | 10-UFQFN Exposed Pad | 10-UFQFN Exposed Pad | ||
| Output Type | 3-State; 3-State | 3-State | ||
| Features | RoHS | RoHS |