Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-DQFN (2.5x3.5)
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-DQFN (2.5x3.5)
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-DQFN (2.5x3.5)
IC TRNSLTR BIDIRECTIONAL 16DQFN
LOW VOLT LVL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:6; Output Current:-; Propagation Delay:22ns; No. of Pins:16Pins; Logic Case Style:DQFN; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-DQFN (2.5x3.5)
IC TRNSLTR BIDIRECTIONAL 16DQFN
IC TRANSLTR BIDIRECTIONAL 16DQFN
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | FXL2SD106BQXDKR-ND | FXL2SD106BQX | 07AH4026 | FXL2SD106BQX | FXL2SD106BQX | FXL2SD106BQX |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Low Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Onsemi | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS |