IC XLTR MS BIDIR 14-TSSOP
IC XLTR MS BIDIR 14-TSSOP
IC XLTR MS BIDIR 14-TSSOP
IC TRANSLATOR BIDIR 14TSSOP
LVTTL TO GTL TRANSLATOR, 4-BIT, TSSOP-14; No. of Inputs:1; Output Current:-; Propagation Delay:2.8ns; No. of Pins:14Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Mixed Signal Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 488-FXGL2014MTCXCT-ND | FXGL2014MTCX | 03AJ0587 | FXGL2014MTCX |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Lvttl To Gtl Translator, 4-Bit, Tssop-14; No. Of Inputs Onsemi | Translators, Level Shifters |
| Logic Family | TTL | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Output Type | Open Drain | Open Drain; Open Drain | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |