Manufacturer: ON Semiconductor
Win Source Part Number: 1040417-FW811-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2.2W
Drain-Source Breakdown Voltage: 35V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 660pF @ 20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 35V 8A 2.2W Surface Mount 8-SOP
MOSFET 2N-CH 35V 8A 8SOP Product overview: FW811-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW811-TL-E can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 35V 8A 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1040417-FW811-TL-E | FW811-TL-E-ND | 289-FW811-TL-E | FW811-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW811-TL-E | FET, MOSFET Arrays | 35V 8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| V(BR)DSS | 35 volts | |||
| PD | 2200 milliwatts | 2200 milliwatts |