onsemi FET, MOSFET Arrays FW4604-TL-2W

Description
Mosfet Array N and P-Channel 30V 6A, 4.5A 1.8W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 6A, 4.5A 1.8W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FW4604-TL-2WOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FW4604-TL-2WOSCT-ND
FET, MOSFET Arrays FW4604-TL-2WOSCT-ND
Mosfet Array N and P-Channel 30V 6A, 4.5A 1.8W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 6A, 4.5A 1.8W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FW4604-TL-2WOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FW4604-TL-2WOSTR-ND
FET, MOSFET Arrays FW4604-TL-2WOSTR-ND
Mosfet Array N and P-Channel 30V 6A, 4.5A 1.8W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 6A, 4.5A 1.8W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 30V -4.5A 6A MOSFET Transistor
289-FW4604-TL-2W
Dual 30V -4.5A 6A MOSFET Transistor 289-FW4604-TL-2W
Power MOSFET, 30V, -4.5A/6A, 65mΩ/39mΩ, Complementary Dual SOIC8, SOIC-8, 2500-REEL Product overview: FW4604-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, -4.5A, 6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, -4.5A, 6A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW4604-TL-2W can be used for catalog matching and distributor lookup.

Power MOSFET, 30V, -4.5A/6A, 65mΩ/39mΩ, Complementary Dual SOIC8, SOIC-8, 2500-REEL Product overview: FW4604-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, -4.5A, 6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, -4.5A, 6A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW4604-TL-2W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW4604-TL-2W - 1040413-FW4604-TL-2W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW4604-TL-2W
1040413-FW4604-TL-2W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW4604-TL-2W 1040413-FW4604-TL-2W
Manufacturer: ON Semiconductor Win Source Part Number: 1040413-FW4604-TL-2W Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate, 4.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A, 4.5A Max Gate Charge: 9.1nC @ 10V Max Input Capacitance: 490pF @ 10V Maximum Rds On at Id,Vgs: 39 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1040413-FW4604-TL-2W
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate, 4.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A, 4.5A
Max Gate Charge: 9.1nC @ 10V
Max Input Capacitance: 490pF @ 10V
Maximum Rds On at Id,Vgs: 39 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH+PCH 4.5V DRIVE

MOSFET NCH+PCH 4.5V DRIVE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FW4604-TL-2W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FW4604-TL-2W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FW4604-TL-2W
MOSFET N/P-CH 30V 6A/4.5A 8SOIC

MOSFET N/P-CH 30V 6A/4.5A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FW4604-TL-2WOSCT-ND 289-FW4604-TL-2W 1040413-FW4604-TL-2W FW4604-TL-2W FW4604-TL-2W
Product Name FET, MOSFET Arrays Dual 30V -4.5A 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW4604-TL-2W MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC
Polarity P-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N120070K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8405TR - 862663-AUIRFN8405TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details
5 suppliers