onsemi Dual 100V 2A SOIC MOSFET Transistor FW389-TL-2W

Description
Complementary Dual Power MOSFET, 100V, 2A, SOIC-8, 2500-REEL Product overview: FW389-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, 2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW389-TL-2W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Complementary Dual Power MOSFET, 100V, 2A, SOIC-8, 2500-REEL Product overview: FW389-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, 2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW389-TL-2W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100V 2A SOIC MOSFET Transistor
289-FW389-TL-2W
Dual 100V 2A SOIC MOSFET Transistor 289-FW389-TL-2W
Complementary Dual Power MOSFET, 100V, 2A, SOIC-8, 2500-REEL Product overview: FW389-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, 2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW389-TL-2W can be used for catalog matching and distributor lookup.

Complementary Dual Power MOSFET, 100V, 2A, SOIC-8, 2500-REEL Product overview: FW389-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, 2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW389-TL-2W can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW389-TL-2W - 774828-FW389-TL-2W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW389-TL-2W
774828-FW389-TL-2W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW389-TL-2W 774828-FW389-TL-2W
Manufacturer: ON Semiconductor Win Source Part Number: 774828-FW389-TL-2W Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: N and P-Channel FET Feature: Logic Level Gate, 4V Drive Current - Continuous Drain (Id) @ 25°C: 2A Power - Max: 1.8W Family Name: FW389 Categories: Discrete Semiconductor Products Manufacturer Package: 8-SOIC Drain Source Voltage: 100V Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 490pF @ 10V Rds On (Maximum) @ Id, Vgs: 225 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): SP8M51GTB; SH8M51TB; SP8M51TB1; AP5523GM-HF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 774828-FW389-TL-2W
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: N and P-Channel
FET Feature: Logic Level Gate, 4V Drive
Current - Continuous Drain (Id) @ 25°C: 2A
Power - Max: 1.8W
Family Name: FW389
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-SOIC
Drain Source Voltage: 100V
Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 490pF @ 10V
Rds On (Maximum) @ Id, Vgs: 225 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): SP8M51GTB; SH8M51TB; SP8M51TB1; AP5523GM-HF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - FW389-TL-2W - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FW389-TL-2W
FET, MOSFET Arrays FW389-TL-2W
MOSFET N/P-CH 100V 2A 8SOIC

MOSFET N/P-CH 100V 2A 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET 100V 2A 225mOhm

MOSFET Pwr MOSFET 100V 2A 225mOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FW389-TL-2W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FW389-TL-2W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FW389-TL-2W
MOSFET N/P-CH 100V 2A 8SOIC

MOSFET N/P-CH 100V 2A 8SOIC

Supplier's Site
Mosfet, Dual N & P-Ch, 100V, 2A/150Deg C; Transistor Polarity Onsemi - 50AC5150 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N & P-Ch, 100V, 2A/150Deg C; Transistor Polarity Onsemi
50AC5150
Mosfet, Dual N & P-Ch, 100V, 2A/150Deg C; Transistor Polarity Onsemi 50AC5150
MOSFET, DUAL N & P-CH, 100V, 2A/150DEG C; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.165ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, DUAL N & P-CH, 100V, 2A/150DEG C; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.165ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-FW389-TL-2W 774828-FW389-TL-2W FW389-TL-2W FW389-TL-2W FW389-TL-2W 50AC5150
Product Name Dual 100V 2A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW389-TL-2W FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N & P-Ch, 100V, 2A/150Deg C; Transistor Polarity Onsemi
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
PD 1800 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3 8-SOIC (0.154", 3.90mm Width) TO-3
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-2310 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type -55degC ~ 175degC (TJ)
Packing Method Tube; Tube
View Details