onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW297-TL-2W FW297-TL-2W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1040410-FW297-TL-2W Packaging: Reel - TR FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 4V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 750pF @ 20V Maximum Rds On at Id,Vgs: 58 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1040410-FW297-TL-2W Packaging: Reel - TR FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 4V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 750pF @ 20V Maximum Rds On at Id,Vgs: 58 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW297-TL-2W - 1040410-FW297-TL-2W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW297-TL-2W
1040410-FW297-TL-2W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW297-TL-2W 1040410-FW297-TL-2W
Manufacturer: ON Semiconductor Win Source Part Number: 1040410-FW297-TL-2W Packaging: Reel - TR FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 4V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 750pF @ 20V Maximum Rds On at Id,Vgs: 58 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1040410-FW297-TL-2W
Packaging: Reel - TR
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 4V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 750pF @ 20V
Maximum Rds On at Id,Vgs: 58 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 60 V 4.5 A MOSFET Transistor
289-FW297-TL-2W
N-Channel Dual 60 V 4.5 A MOSFET Transistor 289-FW297-TL-2W
Dual N-Channel Power MOSFET 60 V, 58 mΩ, 4.5 A,, 2500-REEL Product overview: FW297-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V, 4.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, 4.5 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW297-TL-2W can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 60 V, 58 mΩ, 4.5 A,, 2500-REEL Product overview: FW297-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V, 4.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, 4.5 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW297-TL-2W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - FW297-TL-2WOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FW297-TL-2WOSTR-ND
FET, MOSFET Arrays FW297-TL-2WOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 4.5A 1.8W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 4.5A 1.8W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FW297-TL-2W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FW297-TL-2W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FW297-TL-2W
MOSFET 2N-CH 60V 4.5A 8SOIC

MOSFET 2N-CH 60V 4.5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1040410-FW297-TL-2W 289-FW297-TL-2W FW297-TL-2WOSTR-ND FW297-TL-2W
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW297-TL-2W N-Channel Dual 60 V 4.5 A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 60 volts
PD 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - 448-AIKW40N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details