onsemi 35V 6A MOSFET Transistor FW282-TL-E

Description
MOSFET 2N-CH 35V 6A 8SOP Product overview: FW282-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FW282-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 35V 6A 8SOP Product overview: FW282-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FW282-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 6A MOSFET Transistor
285-FW282-TL-E
35V 6A MOSFET Transistor 285-FW282-TL-E
MOSFET 2N-CH 35V 6A 8SOP Product overview: FW282-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FW282-TL-E can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 35V 6A 8SOP Product overview: FW282-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FW282-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW282-TL-E - 1040409-FW282-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW282-TL-E
1040409-FW282-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW282-TL-E 1040409-FW282-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1040409-FW282-TL-E Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2.2W Drain-Source Breakdown Voltage: 35V Continuous Drain Current at 25°C: 6A Max Gate Charge: 10nC @ 10V Max Input Capacitance: 470pF @ 20V Maximum Rds On at Id,Vgs: 37 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1040409-FW282-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2.2W
Drain-Source Breakdown Voltage: 35V
Continuous Drain Current at 25°C: 6A
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 470pF @ 20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FW282-TL-E 1040409-FW282-TL-E
Product Name 35V 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW282-TL-E
PD 2200 milliwatts 2200 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Reel - TR SOT3; 8-SOP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910016SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
P-Channel 40V 64A 10V MOSFET Transistor - 2088-BUK6Y14-40P - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
2 suppliers