onsemi FET, MOSFET Arrays FW274-TL-E

Description
Mosfet Array 2 N-Channel (Dual) 30V 6A 2.2W Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 6A 2.2W Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FW274-TL-E-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FW274-TL-E-ND
FET, MOSFET Arrays FW274-TL-E-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A 2.2W Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 30V 6A 2.2W Surface Mount 8-SOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW274-TL-E - 067565-FW274-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW274-TL-E
067565-FW274-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW274-TL-E 067565-FW274-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 067565-FW274-TL-E Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2.2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 9.1nC @ 10V Max Input Capacitance: 490pF @ 10V Maximum Rds On at Id,Vgs: 37 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 067565-FW274-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2.2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 9.1nC @ 10V
Max Input Capacitance: 490pF @ 10V
Maximum Rds On at Id,Vgs: 37 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 6A MOSFET Transistor
289-FW274-TL-E
N-Channel 30V 6A MOSFET Transistor 289-FW274-TL-E
TRANSISTOR,MOSFET,N- CHANNEL,30V V(BR)DSS,6A I(D),SO Product overview: FW274-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW274-TL-E can be used for catalog matching and distributor lookup.

TRANSISTOR,MOSFET,N-CHANNEL,30V V(BR)DSS,6A I(D),SO Product overview: FW274-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW274-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FW274-TL-E-ND 067565-FW274-TL-E 289-FW274-TL-E
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW274-TL-E N-Channel 30V 6A MOSFET Transistor
Package Type "8-SOIC (0.173"", 4.40mm Width)" SOT3; 8-SOP
Polarity N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data