Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 101277-FW248-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package: 8-SOP
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 45V
Current - Continuous Drain (Id) @ 25°C: 6A
Rds On (Max) @ Id, Vgs: 34 mOhm @ 6A, 10V
Gate Charge (Qg) @ Vgs: 23nC @ 10V
Input Capacitance (Ciss) @ Vds: 1040pF @ 20V
Power - Max: 1.8W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 101277-FW248-TL-E |
| Product Name | Discrete Semiconductor Products |