onsemi Chip Resistor - Surface Mount - FW232 FW232

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1176183-FW232 Manufacturer Homepage: www.ssdc-jp.com/eng/ Alternative Parts (Cross-Reference): HAT2218R01-EL-E; SH8K15GZETB; SI4214DDY-T1-E3; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1176183-FW232 Manufacturer Homepage: www.ssdc-jp.com/eng/ Alternative Parts (Cross-Reference): HAT2218R01-EL-E; SH8K15GZETB; SI4214DDY-T1-E3; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - FW232
1176183-FW232
Chip Resistor - Surface Mount - FW232 1176183-FW232
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1176183-FW232 Manufacturer Homepage: www.ssdc-jp.com/eng/ Alternative Parts (Cross-Reference): HAT2218R01-EL-E; SH8K15GZETB; SI4214DDY-T1-E3; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1176183-FW232
Manufacturer Homepage: www.ssdc-jp.com/eng/
Alternative Parts (Cross-Reference): HAT2218R01-EL-E; SH8K15GZETB; SI4214DDY-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1176183-FW232
Product Name Chip Resistor - Surface Mount - FW232
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details