onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW217A-TL-2WX FW217A-TL-2WX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1040406-FW217A-TL-2W X Categories: Discrete Semiconductor Products Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1040406-FW217A-TL-2W X Categories: Discrete Semiconductor Products Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW217A-TL-2WX - 1040406-FW217A-TL-2WX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW217A-TL-2WX
1040406-FW217A-TL-2WX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW217A-TL-2WX 1040406-FW217A-TL-2WX
Manufacturer: ON Semiconductor Win Source Part Number: 1040406-FW217A-TL-2W X Categories: Discrete Semiconductor Products Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1040406-FW217A-TL-2WX
Categories: Discrete Semiconductor Products
Status: Last Time Buy
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4.5V MOSFET Transistor - 289-FW217A-TL-2WX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5V MOSFET Transistor
289-FW217A-TL-2WX
4.5V MOSFET Transistor 289-FW217A-TL-2WX
MOSFET NCH+NCH 4.5V DRIVE SERIES Product overview: FW217A-TL-2WX from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW217A-TL-2WX can be used for catalog matching and distributor lookup.

MOSFET NCH+NCH 4.5V DRIVE SERIES Product overview: FW217A-TL-2WX from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW217A-TL-2WX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FW217A-TL-2WX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FW217A-TL-2WX
MOSFET N-CH 35V 8SOIC

MOSFET N-CH 35V 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1040406-FW217A-TL-2WX 289-FW217A-TL-2WX FW217A-TL-2WX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW217A-TL-2WX 4.5V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers