onsemi N-Channel 35V 6A MOSFET Transistor FW217A-TL-2W

Description
N-Channel Power MOSFET, 35V, 6A, 39mΩ, SOIC8 NB EP, 2500-REEL Product overview: FW217A-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW217A-TL-2W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 35V, 6A, 39mΩ, SOIC8 NB EP, 2500-REEL Product overview: FW217A-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW217A-TL-2W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 35V 6A MOSFET Transistor
289-FW217A-TL-2W
N-Channel 35V 6A MOSFET Transistor 289-FW217A-TL-2W
N-Channel Power MOSFET, 35V, 6A, 39mΩ, SOIC8 NB EP, 2500-REEL Product overview: FW217A-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW217A-TL-2W can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 35V, 6A, 39mΩ, SOIC8 NB EP, 2500-REEL Product overview: FW217A-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW217A-TL-2W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW217A-TL-2W - 1040405-FW217A-TL-2W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW217A-TL-2W
1040405-FW217A-TL-2W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW217A-TL-2W 1040405-FW217A-TL-2W
Manufacturer: ON Semiconductor Win Source Part Number: 1040405-FW217A-TL-2W Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 4.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2.2W Drain-Source Breakdown Voltage: 35V Continuous Drain Current at 25°C: 6A Max Gate Charge: 10nC @ 10V Max Input Capacitance: 470pF @ 20V Maximum Rds On at Id,Vgs: 39 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1040405-FW217A-TL-2W
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 4.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2.2W
Drain-Source Breakdown Voltage: 35V
Continuous Drain Current at 25°C: 6A
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 470pF @ 20V
Maximum Rds On at Id,Vgs: 39 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - FW217A-TL-2WOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FW217A-TL-2WOSTR-ND
FET, MOSFET Arrays FW217A-TL-2WOSTR-ND
Mosfet Array 2 N-Channel (Dual) 35V 6A 2.2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 35V 6A 2.2W Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH+NCH 4.5V DRIVE S

MOSFET NCH+NCH 4.5V DRIVE S

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FW217A-TL-2W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FW217A-TL-2W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FW217A-TL-2W
MOSFET 2N-CH 35V 6A 8SOIC

MOSFET 2N-CH 35V 6A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FW217A-TL-2W 1040405-FW217A-TL-2W FW217A-TL-2WOSTR-ND FW217A-TL-2W FW217A-TL-2W
Product Name N-Channel 35V 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW217A-TL-2W FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 35 volts
PD 2200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers